Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958682-ECQB1H123KF4
Mounting: SMD (SMT)
Tolerance: 10 %
Categories: OEM Parts(C-E)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Dielectric: PET
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 958682-ECQB1H123KF4 |
| Product Name | OEM Parts - OEM Parts (C - E) - ECQB1H123KF4 |