Panasonic Connectors,Interconnects ECQ-V1J394JM

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Applications: Telecom Lead Spacing: 1.083" (27.50mm)
Request a Quote
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Applications: Telecom Lead Spacing: 1.083" (27.50mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a stacked metallized plastic film capacitor from Win Source Electronics, designed for high-density insertion applications. It features a small size with a capacitance range from 0.010 µF to 2.2 µF and is available in various rated voltages of 50 VDC, 63 VDC, and 100 VDC. The capacitors exhibit excellent electrical characteristics due to their non-inductive construction and are compliant with RoHS directives. They are suitable for general-purpose applications and noise suppression in logic circuits. The operating temperature range is from -40 °C to +105 °C, with a capacitance tolerance of ±5% and a low dissipation factor (tan O¥) of less than or equal to 1.0% at 20 °C and 1 kHz. The product is available in different lead forms, including straight, crimped, and taped for automatic insertion, with packaging options of bulk or ammo.

Datasheet Summary
Powered by GS/AI

The product is a stacked metallized plastic film capacitor from Win Source Electronics, designed for high-density insertion applications. It features a small size with a capacitance range from 0.010 µF to 2.2 µF and is available in various rated voltages of 50 VDC, 63 VDC, and 100 VDC. The capacitors exhibit excellent electrical characteristics due to their non-inductive construction and are compliant with RoHS directives. They are suitable for general-purpose applications and noise suppression in logic circuits. The operating temperature range is from -40 °C to +105 °C, with a capacitance tolerance of ±5% and a low dissipation factor (tan O¥) of less than or equal to 1.0% at 20 °C and 1 kHz. The product is available in different lead forms, including straight, crimped, and taped for automatic insertion, with packaging options of bulk or ammo.

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Applications: Telecom Lead Spacing: 1.083" (27.50mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Applications: Telecom
Lead Spacing: 1.083" (27.50mm)

Buy Now Datasheet
Singapore, Singapore
390nF 63V Capacitor
62-ECQ-V1J394JM
390nF 63V Capacitor 62-ECQ-V1J394JM
390nF 63V 5% Radial PET Film Capacitor Product overview: ECQ-V1J394JM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390nF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390nF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1J394JM can be used for catalog matching and distributor lookup.

390nF 63V 5% Radial PET Film Capacitor Product overview: ECQ-V1J394JM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390nF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390nF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1J394JM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitor Poly, 0.39Uf, 5%, 63V, Radial; Dielectric Type Panasonic - 23T5723 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Poly, 0.39Uf, 5%, 63V, Radial; Dielectric Type Panasonic
23T5723
Film Capacitor Poly, 0.39Uf, 5%, 63V, Radial; Dielectric Type Panasonic 23T5723
FILM CAPACITOR POLY, 0.39UF, 5%, 63V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR POLY, 0.39UF, 5%, 63V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECQ-V1J394JM - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-V1J394JM
Capacitors - Film Capacitors ECQ-V1J394JM
CAP FILM 0.39UF 5% 63VDC RADIAL

CAP FILM 0.39UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECQ-V1J394JM 23T5723 ECQ-V1J394JM
Product Name Connectors,Interconnects 390nF 63V Capacitor Film Capacitor Poly, 0.39Uf, 5%, 63V, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Capacitance Tolerance 20 (+/- %) 5 (+/- %) 5 (+/- %)
Packing Method Bulk; Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1248395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details