Panasonic Capacitors - Film Capacitors ECQ-V1H394JL

Description
CAP FILM 0.39UF 5% 50VDC RADIAL
Description
CAP FILM 0.39UF 5% 50VDC RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-V1H394JL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-V1H394JL
Capacitors - Film Capacitors ECQ-V1H394JL
CAP FILM 0.39UF 5% 50VDC RADIAL

CAP FILM 0.39UF 5% 50VDC RADIAL

Supplier's Site
Film Capacitor Poly, 0.39Uf, 5%, 50V, Radial; Dielectric Type Panasonic - 23T5704 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Poly, 0.39Uf, 5%, 50V, Radial; Dielectric Type Panasonic
23T5704
Film Capacitor Poly, 0.39Uf, 5%, 50V, Radial; Dielectric Type Panasonic 23T5704
FILM CAPACITOR POLY, 0.39UF, 5%, 50V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

FILM CAPACITOR POLY, 0.39UF, 5%, 50V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-V1H394JL 23T5704
Product Name Capacitors - Film Capacitors Film Capacitor Poly, 0.39Uf, 5%, 50V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C282U063AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details