Panasonic 330nF 50V Capacitor ECQ-V1H334JL

Description
330nF 5% 50V PET Film Capacitor Radial Product overview: ECQ-V1H334JL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H334JL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330nF 5% 50V PET Film Capacitor Radial Product overview: ECQ-V1H334JL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H334JL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330nF 50V Capacitor
62-ECQ-V1H334JL
330nF 50V Capacitor 62-ECQ-V1H334JL
330nF 5% 50V PET Film Capacitor Radial Product overview: ECQ-V1H334JL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H334JL can be used for catalog matching and distributor lookup.

330nF 5% 50V PET Film Capacitor Radial Product overview: ECQ-V1H334JL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H334JL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECQ-V1H334JL - 1170725-ECQ-V1H334JL - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECQ-V1H334JL
1170725-ECQ-V1H334JL
Film Capacitors - ECQ-V1H334JL 1170725-ECQ-V1H334JL
Manufacturer: Panasonic Win Source Part Number: 1170725-ECQ-V1H334JL Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Panasonic
Win Source Part Number: 1170725-ECQ-V1H334JL
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now
Capacitor Polyester Film, 0.33Uf, 50V, 5%, Radial; Dielectric Type Panasonic - 32R8866 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.33Uf, 50V, 5%, Radial; Dielectric Type Panasonic
32R8866
Capacitor Polyester Film, 0.33Uf, 50V, 5%, Radial; Dielectric Type Panasonic 32R8866
CAPACITOR POLYESTER FILM, 0.33UF, 50V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.33UF, 50V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECQ-V1H334JL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-V1H334JL
Capacitors - Film Capacitors ECQ-V1H334JL
CAP FILM 0.33UF 5% 50VDC RADIAL

CAP FILM 0.33UF 5% 50VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECQ-V1H334JL 1170725-ECQ-V1H334JL 32R8866 ECQ-V1H334JL
Product Name 330nF 50V Capacitor Film Capacitors - ECQ-V1H334JL Capacitor Polyester Film, 0.33Uf, 50V, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers