CAP FILM 0.027UF 5% 50VDC RADIAL
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | ECQ-V1H273JL2 |
| Product Name | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer |
| Applications | General Purpose; General Purpose |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |