Panasonic Capacitor Polyester Film, 1Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic ECQ-V1H105JL3

Description
CAPACITOR POLYESTER FILM, 1UF, 50VDC, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM, 1UF, 50VDC, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 1Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic - 49W2138 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic
49W2138
Capacitor Polyester Film, 1Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic 49W2138
CAPACITOR POLYESTER FILM, 1UF, 50VDC, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 1UF, 50VDC, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):50V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors ECQ-V1H105JL3
CAP FILM 1UF 5% 50VDC RADIAL

CAP FILM 1UF 5% 50VDC RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 49W2138 ECQ-V1H105JL3
Product Name Capacitor Polyester Film, 1Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH911K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1855427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers