Panasonic 100nF 50V Capacitor ECQ-V1H104JL3

Description
Film Cap 100nF 50V PET 5% Radial 5mm Pitch 105C Product overview: ECQ-V1H104JL3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H104JL3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Cap 100nF 50V PET 5% Radial 5mm Pitch 105C Product overview: ECQ-V1H104JL3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H104JL3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100nF 50V Capacitor
62-ECQ-V1H104JL3
100nF 50V Capacitor 62-ECQ-V1H104JL3
Film Cap 100nF 50V PET 5% Radial 5mm Pitch 105C Product overview: ECQ-V1H104JL3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H104JL3 can be used for catalog matching and distributor lookup.

Film Cap 100nF 50V PET 5% Radial 5mm Pitch 105C Product overview: ECQ-V1H104JL3 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1H104JL3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECQ-V1H104JL3 - 773648-ECQ-V1H104JL3 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECQ-V1H104JL3
773648-ECQ-V1H104JL3
Film Capacitors - ECQ-V1H104JL3 773648-ECQ-V1H104JL3
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773648-ECQ-V1H104JL3 Series: ECQ-V Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Termination: PC Pins Package: Radial Voltage Rating - DC: 50V Applications: General Capacitance: 0.1μF Tolerance: ±5% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester, Metallized - Stacked Part Status: Obsolete(EOL) Family Name: ECQV(L) Categories: Capacitors Dimension: 0.287" L x 0.157" W (7.30mm x 4.00mm) Height - Seated (Maximum): 0.236" (6.00mm) Introduction Date: August 07, 2000 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 773648-ECQ-V1H104JL3
Series: ECQ-V
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Termination: PC Pins
Package: Radial
Voltage Rating - DC: 50V
Applications: General
Capacitance: 0.1μF
Tolerance: ±5%
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Metallized - Stacked
Part Status: Obsolete(EOL)
Family Name: ECQV(L)
Categories: Capacitors
Dimension: 0.287" L x 0.157" W (7.30mm x 4.00mm)
Height - Seated (Maximum): 0.236" (6.00mm)
Introduction Date: August 07, 2000
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitor Polyester Film, 0.10Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic - 49W2133 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.10Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic
49W2133
Capacitor Polyester Film, 0.10Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic 49W2133
CAPACITOR POLYESTER FILM, 0.10UF, 50VDC, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.10UF, 50VDC, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors ECQ-V1H104JL3
CAP FILM 0.1UF 5% 50VDC RADIAL

CAP FILM 0.1UF 5% 50VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECQ-V1H104JL3 773648-ECQ-V1H104JL3 49W2133 ECQ-V1H104JL3
Product Name 100nF 50V Capacitor Film Capacitors - ECQ-V1H104JL3 Capacitor Polyester Film, 0.10Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Film Capacitors - 1572-1013-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers