Panasonic Capacitor Polyester Film, 0.010Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic ECQ-V1H103JL3

Description
CAPACITOR POLYESTER FILM, 0.010UF, 50VDC, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):50V RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM, 0.010UF, 50VDC, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.010Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic - 49W2127 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.010Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic
49W2127
Capacitor Polyester Film, 0.010Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic 49W2127
CAPACITOR POLYESTER FILM, 0.010UF, 50VDC, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.010UF, 50VDC, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors ECQ-V1H103JL3
CAP FILM 10000PF 5% 50VDC RADIAL

CAP FILM 10000PF 5% 50VDC RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 49W2127 ECQ-V1H103JL3
Product Name Capacitor Polyester Film, 0.010Uf, 50Vdc, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers