Panasonic Capacitors - Film Capacitors ECQ-V1473JM

Description
CAP FILM 0.047UF 5% 100VDC RAD
Description
CAP FILM 0.047UF 5% 100VDC RAD

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-V1473JM - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-V1473JM
Capacitors - Film Capacitors ECQ-V1473JM
CAP FILM 0.047UF 5% 100VDC RAD

CAP FILM 0.047UF 5% 100VDC RAD

Supplier's Site
Capacitor Polyester Film, 0.047Uf, 100V, 5%, Radial; Dielectric Type Panasonic - 40P3007 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.047Uf, 100V, 5%, Radial; Dielectric Type Panasonic
40P3007
Capacitor Polyester Film, 0.047Uf, 100V, 5%, Radial; Dielectric Type Panasonic 40P3007
CAPACITOR POLYESTER FILM, 0.047UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.047UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-V1473JM 40P3007
Product Name Capacitors - Film Capacitors Capacitor Polyester Film, 0.047Uf, 100V, 5%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PPS252KD17 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1833088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers