Panasonic Capacitors - Film Capacitors ECQ-V1274JM

Description
CAP FILM 0.27UF 5% 100VDC RADIAL
Description
CAP FILM 0.27UF 5% 100VDC RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-V1274JM - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-V1274JM
Capacitors - Film Capacitors ECQ-V1274JM
CAP FILM 0.27UF 5% 100VDC RADIAL

CAP FILM 0.27UF 5% 100VDC RADIAL

Supplier's Site
Capacitor Polyester Film, 0.27Uf, 100V, Radial; Dielectric Type Panasonic - 53W8307 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.27Uf, 100V, Radial; Dielectric Type Panasonic
53W8307
Capacitor Polyester Film, 0.27Uf, 100V, Radial; Dielectric Type Panasonic 53W8307
CAPACITOR POLYESTER FILM, 0.27UF, 100V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.27UF, 100V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-V1274JM 53W8307
Product Name Capacitors - Film Capacitors Capacitor Polyester Film, 0.27Uf, 100V, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C17CF4R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details