Panasonic 100nF 100V Capacitor ECQ-V1104JM

Description
Film Cap 100nF 100V PET 5% Radial 5mm 105C Product overview: ECQ-V1104JM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1104JM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Cap 100nF 100V PET 5% Radial 5mm 105C Product overview: ECQ-V1104JM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1104JM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100nF 100V Capacitor
62-ECQ-V1104JM
100nF 100V Capacitor 62-ECQ-V1104JM
Film Cap 100nF 100V PET 5% Radial 5mm 105C Product overview: ECQ-V1104JM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1104JM can be used for catalog matching and distributor lookup.

Film Cap 100nF 100V PET 5% Radial 5mm 105C Product overview: ECQ-V1104JM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-V1104JM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1350585-ECQ-V1104JM - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1350585-ECQ-V1104JM
Capacitors - Film Capacitors 1350585-ECQ-V1104JM
Win Source Part Number: 1350585-ECQ-V1104JM Category: Capacitors - Film Capacitors Series: ECQ-V Termination: PC Pins Package: Bulk Voltage Rating - DC: 100V Size / Dimension: 0.295" L x 0.177" W (7.50mm x 4.50mm) Applications: General Purpose Height - Seated (Max): 0.315" (8.00mm) Standard Package: 100 Capacitance: 0.1 µF Tolerance: ±5% Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester, Metallized - Stacked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Panasonic Electronic Components Base Product Number: ECQ-V1104 Product Status: Obsolete

Win Source Part Number: 1350585-ECQ-V1104JM
Category: Capacitors - Film Capacitors
Series: ECQ-V
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 100V
Size / Dimension: 0.295" L x 0.177" W (7.50mm x 4.50mm)
Applications: General Purpose
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 100
Capacitance: 0.1 µF
Tolerance: ±5%
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Metallized - Stacked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Panasonic Electronic Components
Base Product Number: ECQ-V1104
Product Status: Obsolete

Buy Now Datasheet
Capacitors - Film Capacitors - ECQ-V1104JM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-V1104JM
Capacitors - Film Capacitors ECQ-V1104JM
CAP FILM 0.1UF 5% 100VDC RADIAL

CAP FILM 0.1UF 5% 100VDC RADIAL

Supplier's Site
Capacitor Polyester Film, 0.1Uf, 100V, 5%, Radial; Dielectric Type Panasonic - 39P9867 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.1Uf, 100V, 5%, Radial; Dielectric Type Panasonic
39P9867
Capacitor Polyester Film, 0.1Uf, 100V, 5%, Radial; Dielectric Type Panasonic 39P9867
CAPACITOR POLYESTER FILM, 0.1UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Qualification:-RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.1UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECQ-V1104JM 1350585-ECQ-V1104JM ECQ-V1104JM 39P9867
Product Name 100nF 100V Capacitor Capacitors - Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film, 0.1Uf, 100V, 5%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details