Panasonic Capacitors - Film Capacitors ECQ-V1103JM

Description
CAP FILM 10000PF 5% 100VDC RAD
Description
CAP FILM 10000PF 5% 100VDC RAD

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-V1103JM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-V1103JM
Capacitors - Film Capacitors ECQ-V1103JM
CAP FILM 10000PF 5% 100VDC RAD

CAP FILM 10000PF 5% 100VDC RAD

Supplier's Site
Capacitor Polyester Film, 0.01Uf, 100V, 5%, Radial; Dielectric Type Panasonic - 80P4098 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.01Uf, 100V, 5%, Radial; Dielectric Type Panasonic
80P4098
Capacitor Polyester Film, 0.01Uf, 100V, 5%, Radial; Dielectric Type Panasonic 80P4098
CAPACITOR POLYESTER FILM, 0.01UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; No. of Pins:2RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.01UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-V1103JM 80P4098
Product Name Capacitors - Film Capacitors Capacitor Polyester Film, 0.01Uf, 100V, 5%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers