Panasonic Film Capacitors ECQ-UBAF684M

Description
CAP FILM 0.68UF 20% 300VAC RADIA
Datasheet
Description
CAP FILM 0.68UF 20% 300VAC RADIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UBAF684M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF684M
Film Capacitors ECQ-UBAF684M
CAP FILM 0.68UF 20% 300VAC RADIA

CAP FILM 0.68UF 20% 300VAC RADIA

Supplier's Site Datasheet
Suppression Cap, 0.68Uf, Class X1, 300V; Dielectric Type Panasonic - 92AH0099 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.68Uf, Class X1, 300V; Dielectric Type Panasonic
92AH0099
Suppression Cap, 0.68Uf, Class X1, 300V; Dielectric Type Panasonic 92AH0099
SUPPRESSION CAP, 0.68UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.68UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-UBAF684M 92AH0099
Product Name Film Capacitors Suppression Cap, 0.68Uf, Class X1, 300V; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-103MSR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Ceramic Capacitors - C11AH300K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers