The ECQ-UBAF683VH is a metallized polypropylene film capacitor designed for applications requiring high safety and moisture resistance. It features a capacitance of 0.068 µF with a tolerance of ±10%, and is rated for a maximum AC voltage of 300V. The capacitor operates within a temperature range of -40°C to +110°C and has a high insulation resistance of 15,000 MΩ or more at 100V DC. It is constructed with a flame-retardant plastic case and non-combustible resin, ensuring durability and safety in electronic equipment applications. This product is RoHS compliant and suitable for use as an interference suppressor. However, it is noted that this series is not recommended for new designs.
CAP FILM 0.068UF 10% 300VAC RADI
CAP FILM 0.068UF 10% 300VAC RADI
SUPPRESSION CAP, 0.068UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF;
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-UBAF683VH | ECQ-UBAF683VH | 92AH0094 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Suppression Cap, 0.068Uf, Class X1, 300V; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | RF / Microwave; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |