Panasonic Film Capacitors ECQ-UBAF683VG

Description
CAP FILM 0.068UF 20% 300VAC RADI
Datasheet
Description
CAP FILM 0.068UF 20% 300VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UBAF683VG - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF683VG
Film Capacitors ECQ-UBAF683VG
CAP FILM 0.068UF 20% 300VAC RADI

CAP FILM 0.068UF 20% 300VAC RADI

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UBAF683VG - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF683VG
Capacitors - Film Capacitors ECQ-UBAF683VG
CAP FILM 0.068UF 20% 300VAC RADI

CAP FILM 0.068UF 20% 300VAC RADI

Supplier's Site
Suppression Cap, 0.068Uf, Class X1, 300V; Dielectric Type Panasonic - 92AH0093 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.068Uf, Class X1, 300V; Dielectric Type Panasonic
92AH0093
Suppression Cap, 0.068Uf, Class X1, 300V; Dielectric Type Panasonic 92AH0093
SUPPRESSION CAP, 0.068UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.068UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF683VG ECQ-UBAF683VG 92AH0093
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 0.068Uf, Class X1, 300V; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - C11AH620K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details