Panasonic Film Capacitors ECQ-UBAF683M

Description
CAP FILM 0.068UF 20% 300VAC RADI
Datasheet
Description
CAP FILM 0.068UF 20% 300VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UBAF683M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF683M
Film Capacitors ECQ-UBAF683M
CAP FILM 0.068UF 20% 300VAC RADI

CAP FILM 0.068UF 20% 300VAC RADI

Supplier's Site Datasheet
Suppression Cap, 0.068Uf, Class X1, 300V; Dielectric Type Panasonic - 92AH0091 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.068Uf, Class X1, 300V; Dielectric Type Panasonic
92AH0091
Suppression Cap, 0.068Uf, Class X1, 300V; Dielectric Type Panasonic 92AH0091
SUPPRESSION CAP, 0.068UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.068UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-UBAF683M 92AH0091
Product Name Film Capacitors Suppression Cap, 0.068Uf, Class X1, 300V; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPR102KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers