Panasonic Capacitors - Film Capacitors ECQ-UBAF473VH

Description
CAP FILM 0.047UF 10% 300VAC RADI
Datasheet
Description
CAP FILM 0.047UF 10% 300VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UBAF473VH - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF473VH
Capacitors - Film Capacitors ECQ-UBAF473VH
CAP FILM 0.047UF 10% 300VAC RADI

CAP FILM 0.047UF 10% 300VAC RADI

Supplier's Site
Film Capacitors - ECQ-UBAF473VH - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF473VH
Film Capacitors ECQ-UBAF473VH
CAP FILM 0.047UF 10% 300VAC RADI

CAP FILM 0.047UF 10% 300VAC RADI

Supplier's Site Datasheet
Suppression Cap, 0.047Uf, Class X1, 300V; Dielectric Type Panasonic - 92AH0066 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.047Uf, Class X1, 300V; Dielectric Type Panasonic
92AH0066
Suppression Cap, 0.047Uf, Class X1, 300V; Dielectric Type Panasonic 92AH0066
SUPPRESSION CAP, 0.047UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.047UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF473VH ECQ-UBAF473VH 92AH0066
Product Name Capacitors - Film Capacitors Film Capacitors Suppression Cap, 0.047Uf, Class X1, 300V; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details