Panasonic Capacitors - Film Capacitors ECQ-UBAF473M

Description
CAP FILM 0.047UF 20% 300VAC RADI
Datasheet
Description
CAP FILM 0.047UF 20% 300VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UBAF473M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF473M
Capacitors - Film Capacitors ECQ-UBAF473M
CAP FILM 0.047UF 20% 300VAC RADI

CAP FILM 0.047UF 20% 300VAC RADI

Supplier's Site
Film Capacitors - ECQ-UBAF473M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF473M
Film Capacitors ECQ-UBAF473M
CAP FILM 0.047UF 20% 300VAC RADI

CAP FILM 0.047UF 20% 300VAC RADI

Supplier's Site Datasheet
Suppression Cap, 0.047Uf, Class X1, 300V; Dielectric Type Panasonic - 92AH0063 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.047Uf, Class X1, 300V; Dielectric Type Panasonic
92AH0063
Suppression Cap, 0.047Uf, Class X1, 300V; Dielectric Type Panasonic 92AH0063
SUPPRESSION CAP, 0.047UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.047UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF473M ECQ-UBAF473M 92AH0063
Product Name Capacitors - Film Capacitors Film Capacitors Suppression Cap, 0.047Uf, Class X1, 300V; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details