The ECQ-UBAF473KA is a metallized polypropylene film capacitor designed for applications requiring high safety and moisture resistance. It features a capacitance of 0.047 µF with a tolerance of ±10%, and a rated voltage of 300 VAC. The capacitor is constructed with a flame-retardant plastic case and non-combustible resin, ensuring durability and reliability in various environments. It is compliant with RoHS standards and is suitable for use as an interference suppressor in electronic equipment. The operating temperature range is from -40 °C to +110 °C, and it exhibits a low dissipation factor of tan O¥ ,â§ 0.1% at 20 °C and 1 kHz. The product is not recommended for new designs, and engineers should consider this when evaluating its suitability for their projects.
CAP FILM 0.047UF 10% 300VAC RADI
CAP FILM 0.047UF 10% 300VAC RADI
SUPPRESSION CAP, 0.047UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF;
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-UBAF473KA | ECQ-UBAF473KA | 92AH0062 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Suppression Cap, 0.047Uf, Class X1, 300V; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | RF / Microwave; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |