Panasonic Film Capacitors ECQ-UBAF472VB

Description
CAP FILM 0.0047UF 10% 300VAC RAD
Datasheet
Description
CAP FILM 0.0047UF 10% 300VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UBAF472VB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF472VB
Film Capacitors ECQ-UBAF472VB
CAP FILM 0.0047UF 10% 300VAC RAD

CAP FILM 0.0047UF 10% 300VAC RAD

Supplier's Site Datasheet
Suppression Cap, 4700Pf, X1 / Y2, 300V; Dielectric Type Panasonic - 92AH0058 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 4700Pf, X1 / Y2, 300V; Dielectric Type Panasonic
92AH0058
Suppression Cap, 4700Pf, X1 / Y2, 300V; Dielectric Type Panasonic 92AH0058
SUPPRESSION CAP, 4700PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 4700PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-UBAF472VB 92AH0058
Product Name Film Capacitors Suppression Cap, 4700Pf, X1 / Y2, 300V; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105PMB122KBP1-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17CF1R5B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details