Panasonic Capacitors - Film Capacitors ECQ-UBAF392MA

Description
CAP FILM 0.0039UF 20% 300VAC RAD
Datasheet
Description
CAP FILM 0.0039UF 20% 300VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UBAF392MA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF392MA
Capacitors - Film Capacitors ECQ-UBAF392MA
CAP FILM 0.0039UF 20% 300VAC RAD

CAP FILM 0.0039UF 20% 300VAC RAD

Supplier's Site
Film Capacitors - ECQ-UBAF392MA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF392MA
Film Capacitors ECQ-UBAF392MA
CAP FILM 0.0039UF 20% 300VAC RAD

CAP FILM 0.0039UF 20% 300VAC RAD

Supplier's Site Datasheet
Suppression Cap, 3900Pf, X1 / Y2, 300V; Dielectric Type Panasonic - 92AH0048 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 3900Pf, X1 / Y2, 300V; Dielectric Type Panasonic
92AH0048
Suppression Cap, 3900Pf, X1 / Y2, 300V; Dielectric Type Panasonic 92AH0048
SUPPRESSION CAP, 3900PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 3900PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF392MA ECQ-UBAF392MA 92AH0048
Product Name Capacitors - Film Capacitors Film Capacitors Suppression Cap, 3900Pf, X1 / Y2, 300V; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AHR35B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1725728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details