Panasonic Capacitors - Film Capacitors ECQ-UBAF392M

Description
CAP FILM 0.0039UF 20% 300VAC RAD
Datasheet
Description
CAP FILM 0.0039UF 20% 300VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UBAF392M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF392M
Capacitors - Film Capacitors ECQ-UBAF392M
CAP FILM 0.0039UF 20% 300VAC RAD

CAP FILM 0.0039UF 20% 300VAC RAD

Supplier's Site
Suppression Cap, 3900Pf, X1 / Y2, 300V; Dielectric Type Panasonic - 92AH0047 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 3900Pf, X1 / Y2, 300V; Dielectric Type Panasonic
92AH0047
Suppression Cap, 3900Pf, X1 / Y2, 300V; Dielectric Type Panasonic 92AH0047
SUPPRESSION CAP, 3900PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 3900PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-UBAF392M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF392M
Film Capacitors ECQ-UBAF392M
CAP FILM 0.0039UF 20% 300VAC RAD

CAP FILM 0.0039UF 20% 300VAC RAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF392M 92AH0047 ECQ-UBAF392M
Product Name Capacitors - Film Capacitors Suppression Cap, 3900Pf, X1 / Y2, 300V; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - C11AH0R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers