Panasonic Film Capacitors ECQ-UBAF333K

Description
CAP FILM 0.033UF 10% 300VAC RADI
Datasheet
Description
CAP FILM 0.033UF 10% 300VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UBAF333K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF333K
Film Capacitors ECQ-UBAF333K
CAP FILM 0.033UF 10% 300VAC RADI

CAP FILM 0.033UF 10% 300VAC RADI

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UBAF333K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF333K
Capacitors - Film Capacitors ECQ-UBAF333K
CAP FILM 0.033UF 10% 300VAC RADI

CAP FILM 0.033UF 10% 300VAC RADI

Supplier's Site
Suppression Cap, 0.033Uf, Class X1, 300V; Dielectric Type Panasonic - 92AH0033 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.033Uf, Class X1, 300V; Dielectric Type Panasonic
92AH0033
Suppression Cap, 0.033Uf, Class X1, 300V; Dielectric Type Panasonic 92AH0033
SUPPRESSION CAP, 0.033UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.033UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF333K ECQ-UBAF333K 92AH0033
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 0.033Uf, Class X1, 300V; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1913020P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PPS252KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details