Panasonic Capacitors - Film Capacitors ECQ-UBAF332M

Description
CAP FILM 0.0033UF 20% 300VAC RAD
Datasheet
Description
CAP FILM 0.0033UF 20% 300VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UBAF332M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF332M
Capacitors - Film Capacitors ECQ-UBAF332M
CAP FILM 0.0033UF 20% 300VAC RAD

CAP FILM 0.0033UF 20% 300VAC RAD

Supplier's Site
Suppression Cap, 3300Pf, X1 / Y2, 300V; Dielectric Type Panasonic - 92AH0027 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 3300Pf, X1 / Y2, 300V; Dielectric Type Panasonic
92AH0027
Suppression Cap, 3300Pf, X1 / Y2, 300V; Dielectric Type Panasonic 92AH0027
SUPPRESSION CAP, 3300PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 3300PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-UBAF332M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF332M
Film Capacitors ECQ-UBAF332M
CAP FILM 0.0033UF 20% 300VAC RAD

CAP FILM 0.0033UF 20% 300VAC RAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF332M 92AH0027 ECQ-UBAF332M
Product Name Capacitors - Film Capacitors Suppression Cap, 3300Pf, X1 / Y2, 300V; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105PHB400K2H - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH7R5C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details