Panasonic Capacitors - Film Capacitors ECQ-UBAF224K

Description
CAP FILM 0.22UF 10% 300VAC RADIA
Datasheet
Description
CAP FILM 0.22UF 10% 300VAC RADIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UBAF224K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF224K
Capacitors - Film Capacitors ECQ-UBAF224K
CAP FILM 0.22UF 10% 300VAC RADIA

CAP FILM 0.22UF 10% 300VAC RADIA

Supplier's Site
Film Capacitors - ECQ-UBAF224K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF224K
Film Capacitors ECQ-UBAF224K
CAP FILM 0.22UF 10% 300VAC RADIA

CAP FILM 0.22UF 10% 300VAC RADIA

Supplier's Site Datasheet
Suppression Cap, 0.22Uf, Class X1, 300V; Dielectric Type Panasonic - 92AH0013 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.22Uf, Class X1, 300V; Dielectric Type Panasonic
92AH0013
Suppression Cap, 0.22Uf, Class X1, 300V; Dielectric Type Panasonic 92AH0013
SUPPRESSION CAP, 0.22UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.22UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF224K ECQ-UBAF224K 92AH0013
Product Name Capacitors - Film Capacitors Film Capacitors Suppression Cap, 0.22Uf, Class X1, 300V; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C263U100CD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers