Panasonic Suppression Cap, 2200Pf, X1 / Y2, 300V; Dielectric Type Panasonic ECQ-UBAF222V1

Description
SUPPRESSION CAP, 2200PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
SUPPRESSION CAP, 2200PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppression Cap, 2200Pf, X1 / Y2, 300V; Dielectric Type Panasonic - 92AH0003 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 2200Pf, X1 / Y2, 300V; Dielectric Type Panasonic
92AH0003
Suppression Cap, 2200Pf, X1 / Y2, 300V; Dielectric Type Panasonic 92AH0003
SUPPRESSION CAP, 2200PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 2200PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECQ-UBAF222V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF222V1
Capacitors - Film Capacitors ECQ-UBAF222V1
CAP FILM 0.0022UF 20% 300VAC RAD

CAP FILM 0.0022UF 20% 300VAC RAD

Supplier's Site
Film Capacitors - ECQ-UBAF222V1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF222V1
Film Capacitors ECQ-UBAF222V1
CAP FILM 0.0022UF 20% 300VAC RAD

CAP FILM 0.0022UF 20% 300VAC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 92AH0003 ECQ-UBAF222V1 ECQ-UBAF222V1
Product Name Suppression Cap, 2200Pf, X1 / Y2, 300V; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1572-1013-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers