Panasonic Capacitors - Film Capacitors ECQ-UBAF182M

Description
CAP FILM 0.0018UF 20% 300VAC RAD
Datasheet
Description
CAP FILM 0.0018UF 20% 300VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UBAF182M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF182M
Capacitors - Film Capacitors ECQ-UBAF182M
CAP FILM 0.0018UF 20% 300VAC RAD

CAP FILM 0.0018UF 20% 300VAC RAD

Supplier's Site
Film Capacitors - ECQ-UBAF182M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF182M
Film Capacitors ECQ-UBAF182M
CAP FILM 0.0018UF 20% 300VAC RAD

CAP FILM 0.0018UF 20% 300VAC RAD

Supplier's Site Datasheet
Suppression Cap, 1800Pf, X1 / Y2, 300V; Dielectric Type Panasonic - 91AH9990 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1800Pf, X1 / Y2, 300V; Dielectric Type Panasonic
91AH9990
Suppression Cap, 1800Pf, X1 / Y2, 300V; Dielectric Type Panasonic 91AH9990
SUPPRESSION CAP, 1800PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 1800PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1800pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF182M ECQ-UBAF182M 91AH9990
Product Name Capacitors - Film Capacitors Film Capacitors Suppression Cap, 1800Pf, X1 / Y2, 300V; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - C17AH0R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers