The ECQ-UBAF154MA is a metallized polypropylene film capacitor designed for applications requiring high safety and moisture resistance. It features a non-inductive construction and is housed in a flame-retardant plastic case with non-combustible resin. This capacitor operates within a temperature range of -40°C to +110°C and has a capacitance value of 0.15 µF with a tolerance of ±20%. It is rated for an AC voltage of 300V and is compliant with RoHS standards. The capacitor is suitable for use as an interference suppressor in electronic equipment and is certified under various safety standards, including UL60384-14 and EN60384-14. It has a high insulation resistance of 15,000 MΩ or more at 100V DC, ensuring reliable performance in demanding environments. However, it is noted that this series is not recommended for new designs, which may influence purchasing decisions for engineers considering long-term projects.
CAP FILM 0.15UF 20% 300VAC RADIA
CAP FILM 0.15UF 20% 300VAC RADIA
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ECQ-UBAF154MA | ECQ-UBAF154MA |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1500 microF | 0.1500 microF |