Panasonic Film Capacitors ECQ-UBAF154KA

Description
CAP FILM 0.15UF 10% 300VAC RADIA
Datasheet
Description
CAP FILM 0.15UF 10% 300VAC RADIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UBAF154KA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF154KA
Film Capacitors ECQ-UBAF154KA
CAP FILM 0.15UF 10% 300VAC RADIA

CAP FILM 0.15UF 10% 300VAC RADIA

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UBAF154KA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF154KA
Capacitors - Film Capacitors ECQ-UBAF154KA
CAP FILM 0.15UF 10% 300VAC RADIA

CAP FILM 0.15UF 10% 300VAC RADIA

Supplier's Site
Suppression Cap, 0.15Uf, Class X1, 300V; Dielectric Type Panasonic - 91AH9985 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.15Uf, Class X1, 300V; Dielectric Type Panasonic
91AH9985
Suppression Cap, 0.15Uf, Class X1, 300V; Dielectric Type Panasonic 91AH9985
SUPPRESSION CAP, 0.15UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.15UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF154KA ECQ-UBAF154KA 91AH9985
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 0.15Uf, Class X1, 300V; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details