Panasonic Film Capacitors ECQ-UBAF152K

Description
CAP FILM 0.0015UF 10% 300VAC RAD
Datasheet
Description
CAP FILM 0.0015UF 10% 300VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UBAF152K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF152K
Film Capacitors ECQ-UBAF152K
CAP FILM 0.0015UF 10% 300VAC RAD

CAP FILM 0.0015UF 10% 300VAC RAD

Supplier's Site Datasheet
Suppression Cap, 1500Pf, X1 / Y2, 300V; Dielectric Type Panasonic - 91AH9968 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1500Pf, X1 / Y2, 300V; Dielectric Type Panasonic
91AH9968
Suppression Cap, 1500Pf, X1 / Y2, 300V; Dielectric Type Panasonic 91AH9968
SUPPRESSION CAP, 1500PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 1500PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-UBAF152K 91AH9968
Product Name Film Capacitors Suppression Cap, 1500Pf, X1 / Y2, 300V; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105M02QB22 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1248358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details