Panasonic Suppression Cap, 1Uf, Class X1, 300V; Dielectric Type Panasonic ECQ-UBAF105K

Description
SUPPRESSION CAP, 1UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole; Voltage Rating Y:-RoHS Compliant: Yes
Datasheet
Description
SUPPRESSION CAP, 1UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole; Voltage Rating Y:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppression Cap, 1Uf, Class X1, 300V; Dielectric Type Panasonic - 91AH9956 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1Uf, Class X1, 300V; Dielectric Type Panasonic
91AH9956
Suppression Cap, 1Uf, Class X1, 300V; Dielectric Type Panasonic 91AH9956
SUPPRESSION CAP, 1UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole; Voltage Rating Y:-RoHS Compliant: Yes

SUPPRESSION CAP, 1UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole; Voltage Rating Y:-RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECQ-UBAF105K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF105K
Film Capacitors ECQ-UBAF105K
CAP FILM 1.0UF 10% 300VAC RADIAL

CAP FILM 1.0UF 10% 300VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 91AH9956 ECQ-UBAF105K
Product Name Suppression Cap, 1Uf, Class X1, 300V; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Motor Start, Motor Run Capacitors (AC) - 106MABA02KJL-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers