CAP FILM 0.1UF 10% 300VAC RADIAL
SUPPRESSION CAP, 0.1UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Suppression Class:X1; Capacitor Mounting:Through Hole; dv/dt Rating:-RoHS Compliant: Yes
CAP FILM 0.1UF 10% 300VAC RADIAL
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-UBAF104V6 | 91AH9955 | ECQ-UBAF104V6 |
| Product Name | Film Capacitors | Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |