Panasonic Film Capacitors ECQ-UBAF104V2

Description
CAP FILM 0.1UF 20% 300VAC RADIAL
Datasheet
Description
CAP FILM 0.1UF 20% 300VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UBAF104V2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF104V2
Film Capacitors ECQ-UBAF104V2
CAP FILM 0.1UF 20% 300VAC RADIAL

CAP FILM 0.1UF 20% 300VAC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UBAF104V2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF104V2
Capacitors - Film Capacitors ECQ-UBAF104V2
CAP FILM 0.1UF 20% 300VAC RADIAL

CAP FILM 0.1UF 20% 300VAC RADIAL

Supplier's Site
Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic - 91AH9954 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic
91AH9954
Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic 91AH9954
SUPPRESSION CAP, 0.1UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; dv/dt Rating:-RoHS Compliant: Yes

SUPPRESSION CAP, 0.1UF, CLASS X1, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; dv/dt Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF104V2 ECQ-UBAF104V2 91AH9954
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 0.1Uf, Class X1, 300V; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17CF1R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details