CAP FILM 0.001UF 10% 300VAC RADI
SUPPRESSION CAP, 1000PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.001UF 10% 300VAC RADI
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-UBAF102V5 | 91AH9939 | ECQ-UBAF102V5 |
| Product Name | Film Capacitors | Suppression Cap, 1000Pf, X1 / Y2, 300V; Dielectric Type Panasonic | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |