Panasonic Capacitors - Film Capacitors ECQ-UBAF102MA

Description
CAP FILM 0.001UF 20% 300VAC RADI
Datasheet
Description
CAP FILM 0.001UF 20% 300VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UBAF102MA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UBAF102MA
Capacitors - Film Capacitors ECQ-UBAF102MA
CAP FILM 0.001UF 20% 300VAC RADI

CAP FILM 0.001UF 20% 300VAC RADI

Supplier's Site
Film Capacitors - ECQ-UBAF102MA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UBAF102MA
Film Capacitors ECQ-UBAF102MA
CAP FILM 0.001UF 20% 300VAC RADI

CAP FILM 0.001UF 20% 300VAC RADI

Supplier's Site Datasheet
Suppression Cap, 1000Pf, X1 / Y2, 300V; Dielectric Type Panasonic - 91AH9935 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, X1 / Y2, 300V; Dielectric Type Panasonic
91AH9935
Suppression Cap, 1000Pf, X1 / Y2, 300V; Dielectric Type Panasonic 91AH9935
SUPPRESSION CAP, 1000PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 1000PF, X1 / Y2, 300V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UBAF102MA ECQ-UBAF102MA 91AH9935
Product Name Capacitors - Film Capacitors Film Capacitors Suppression Cap, 1000Pf, X1 / Y2, 300V; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101472U050AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers