CAP FILM 0.27UF 20% 310VAC RAD
CAP FILM 0.27UF 20% 310VAC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ECQ-UAAV274SA | ECQ-UAAV274SA |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |