Panasonic Film Capacitors ECQ-UAAF823K

Description
CAP FILM 0.082UF 10% 275VAC RADI
Datasheet
Description
CAP FILM 0.082UF 10% 275VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF823K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF823K
Film Capacitors ECQ-UAAF823K
CAP FILM 0.082UF 10% 275VAC RADI

CAP FILM 0.082UF 10% 275VAC RADI

Supplier's Site Datasheet
Suppression Cap, 0.082Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4472 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.082Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4472
Suppression Cap, 0.082Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4472
SUPPRESSION CAP, 0.082UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.082UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.082µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECQ-UAAF823K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF823K
Capacitors - Film Capacitors ECQ-UAAF823K
CAP FILM 0.082UF 10% 275VAC RADI

CAP FILM 0.082UF 10% 275VAC RADI

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF823K 84AH4472 ECQ-UAAF823K
Product Name Film Capacitors Suppression Cap, 0.082Uf, X2, 275V, Rad; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0800 microF 0.0820 microF 0.0800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9732 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers