Panasonic Film Capacitors ECQ-UAAF684T1

Description
CAP FILM 0.68UF 10% 275VAC RAD
Datasheet
Description
CAP FILM 0.68UF 10% 275VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF684T1 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF684T1
Film Capacitors ECQ-UAAF684T1
CAP FILM 0.68UF 10% 275VAC RAD

CAP FILM 0.68UF 10% 275VAC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UAAF684T1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF684T1
Capacitors - Film Capacitors ECQ-UAAF684T1
CAP FILM 0.68UF 10% 275VAC RAD

CAP FILM 0.68UF 10% 275VAC RAD

Supplier's Site
Suppression Cap, 0.68Uf, 275V, X2, Rad; Dielectric Type Panasonic - 78AC7771 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.68Uf, 275V, X2, Rad; Dielectric Type Panasonic
78AC7771
Suppression Cap, 0.68Uf, 275V, X2, Rad; Dielectric Type Panasonic 78AC7771
SUPPRESSION CAP, 0.68UF, 275V, X2, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.68UF, 275V, X2, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF684T1 ECQ-UAAF684T1 78AC7771
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 0.68Uf, 275V, X2, Rad; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers