Panasonic Capacitors - Film Capacitors ECQ-UAAF475LD

Description
CAP FILM 4.7UF 20% 275VAC RADIAL
Datasheet
Description
CAP FILM 4.7UF 20% 275VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UAAF475LD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF475LD
Capacitors - Film Capacitors ECQ-UAAF475LD
CAP FILM 4.7UF 20% 275VAC RADIAL

CAP FILM 4.7UF 20% 275VAC RADIAL

Supplier's Site
Film Capacitors - ECQ-UAAF475LD - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF475LD
Film Capacitors ECQ-UAAF475LD
CAP FILM 4.7UF 20% 275VAC RADIAL

CAP FILM 4.7UF 20% 275VAC RADIAL

Supplier's Site Datasheet
Suppression Cap, 4.7Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4449 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 4.7Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4449
Suppression Cap, 4.7Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4449
SUPPRESSION CAP, 4.7UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

SUPPRESSION CAP, 4.7UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF475LD ECQ-UAAF475LD 84AH4449
Product Name Capacitors - Film Capacitors Film Capacitors Suppression Cap, 4.7Uf, X2, 275V, Rad; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic Capacitor - 101153U7R5AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH110K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details