The ECQ-UAAF394KA is a metallized polypropylene film capacitor designed for applications requiring high safety and reliability. It features a capacitance of 0.39 µF with a tolerance of ±10%, and is rated for an AC voltage of 275 V. This capacitor is compliant with UL, CSA, and European safety regulations, classified as Class X2, making it suitable for interference suppression applications. The capacitor operates within a temperature range of -40 °C to +110 °C and demonstrates high humidity resistance, having passed a THB test at 85 °C and 85% humidity for 1000 hours. It is housed in a compact, flame-retardant plastic case, ensuring durability and safety. The product is RoHS compliant, indicating it meets environmental standards regarding hazardous substances. Engineers considering this capacitor should note its specifications for insulation resistance and dissipation factor, which are critical for ensuring performance in electronic circuits. The ECQ-UAAF394KA is particularly suitable for general electronic equipment, including AV products and home appliances.
CAP FILM 0.39UF 10% 275VAC RADIA
SUPPRESSION CAP, 0.39UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.39UF 10% 275VAC RADIA
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-UAAF394KA | 84AH4441 | ECQ-UAAF394KA |
| Product Name | Capacitors - Film Capacitors | Suppression Cap, 0.39Uf, X2, 275V, Rad; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | RF / Microwave; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |