Panasonic Film Capacitors ECQ-UAAF393K

Description
CAP FILM 0.039UF 10% 275VAC RADI
Datasheet
Description
CAP FILM 0.039UF 10% 275VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF393K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF393K
Film Capacitors ECQ-UAAF393K
CAP FILM 0.039UF 10% 275VAC RADI

CAP FILM 0.039UF 10% 275VAC RADI

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UAAF393K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF393K
Capacitors - Film Capacitors ECQ-UAAF393K
CAP FILM 0.039UF 10% 275VAC RADI

CAP FILM 0.039UF 10% 275VAC RADI

Supplier's Site
Suppression Cap, 0.039Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4436 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.039Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4436
Suppression Cap, 0.039Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4436
SUPPRESSION CAP, 0.039UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.039UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF393K ECQ-UAAF393K 84AH4436
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 0.039Uf, X2, 275V, Rad; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details