Panasonic Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators ECQ-UAAF335TA

Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Part Status: Obsolete Packaging: Bulk Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.042" (1.06mm) Termination: Solder Lead Spacing: 1.083" (27.50mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Part Status: Obsolete Packaging: Bulk Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.042" (1.06mm) Termination: Solder Lead Spacing: 1.083" (27.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
Manufacturer: AMIS Category: Development Boards, Kits, Programmers>Evaluati on Boards - Linear Voltage Regulators Part Status: Obsolete Packaging: Bulk Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.042" (1.06mm) Termination: Solder Lead Spacing: 1.083" (27.50mm)

Manufacturer: AMIS
Category: Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Part Status: Obsolete
Packaging: Bulk
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.042" (1.06mm)
Termination: Solder
Lead Spacing: 1.083" (27.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
Life Cycle Stage PhaseOut; Obsolete
Unlock Full Specs
to access all available technical data