Panasonic 3.3UF Capacitor ECQ-UAAF335TA

Description
CAP FILM 3.3UF 10% 275VAC RAD Product overview: ECQ-UAAF335TA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-UAAF335TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 3.3UF 10% 275VAC RAD Product overview: ECQ-UAAF335TA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-UAAF335TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3UF Capacitor
62-ECQ-UAAF335TA
3.3UF Capacitor 62-ECQ-UAAF335TA
CAP FILM 3.3UF 10% 275VAC RAD Product overview: ECQ-UAAF335TA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-UAAF335TA can be used for catalog matching and distributor lookup.

CAP FILM 3.3UF 10% 275VAC RAD Product overview: ECQ-UAAF335TA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-UAAF335TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECQ-UAAF335TA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF335TA
Film Capacitors ECQ-UAAF335TA
CAP FILM 3.3UF 10% 275VAC RAD

CAP FILM 3.3UF 10% 275VAC RAD

Supplier's Site Datasheet
Suppression Cap, 3.3Uf, 275V, X2, Rad; Dielectric Type Panasonic - 78AC7758 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 3.3Uf, 275V, X2, Rad; Dielectric Type Panasonic
78AC7758
Suppression Cap, 3.3Uf, 275V, X2, Rad; Dielectric Type Panasonic 78AC7758
SUPPRESSION CAP, 3.3UF, 275V, X2, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

SUPPRESSION CAP, 3.3UF, 275V, X2, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 62-ECQ-UAAF335TA ECQ-UAAF335TA 78AC7758
Product Name 3.3UF Capacitor Film Capacitors Suppression Cap, 3.3Uf, 275V, X2, Rad; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 110 C (-40 to 230 F)
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
WVAC 275 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers