Panasonic Film Capacitors ECQ-UAAF335SA

Description
CAP FILM 3.3UF 20% 275VAC RAD
Datasheet
Description
CAP FILM 3.3UF 20% 275VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF335SA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF335SA
Film Capacitors ECQ-UAAF335SA
CAP FILM 3.3UF 20% 275VAC RAD

CAP FILM 3.3UF 20% 275VAC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UAAF335SA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF335SA
Capacitors - Film Capacitors ECQ-UAAF335SA
CAP FILM 3.3UF 20% 275VAC RAD

CAP FILM 3.3UF 20% 275VAC RAD

Supplier's Site
Suppression Cap, 3.3Uf, 275V, X2, Rad; Dielectric Type Panasonic - 78AC7756 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 3.3Uf, 275V, X2, Rad; Dielectric Type Panasonic
78AC7756
Suppression Cap, 3.3Uf, 275V, X2, Rad; Dielectric Type Panasonic 78AC7756
SUPPRESSION CAP, 3.3UF, 275V, X2, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

SUPPRESSION CAP, 3.3UF, 275V, X2, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF335SA ECQ-UAAF335SA 78AC7756
Product Name Film Capacitors Capacitors - Film Capacitors Suppression Cap, 3.3Uf, 275V, X2, Rad; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11CF2R7C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details