Panasonic Film Capacitors ECQ-UAAF335QD

Description
CAP FILM 3.3UF 10% 275VAC RADIAL
Datasheet
Description
CAP FILM 3.3UF 10% 275VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF335QD - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF335QD
Film Capacitors ECQ-UAAF335QD
CAP FILM 3.3UF 10% 275VAC RADIAL

CAP FILM 3.3UF 10% 275VAC RADIAL

Supplier's Site Datasheet
Suppression Cap, 3.3Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4434 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 3.3Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4434
Suppression Cap, 3.3Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4434
SUPPRESSION CAP, 3.3UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

SUPPRESSION CAP, 3.3UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-UAAF335QD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF335QD
Capacitors - Film Capacitors ECQ-UAAF335QD
CAP FILM 3.3UF 10% 275VAC RADIAL

CAP FILM 3.3UF 10% 275VAC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF335QD 84AH4434 ECQ-UAAF335QD
Product Name Film Capacitors Suppression Cap, 3.3Uf, X2, 275V, Rad; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR630KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - C11AH7R5C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers