CAP FILM 3.3UF 20% 275VAC RADIAL
CAP FILM 3.3UF 20% 275VAC RADIAL
CAP, SUP, X2, PP, 3.3UF, 275V, AXIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-UAAF335M | ECQ-UAAF335M | 73AC8424 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Cap, Sup, X2, Pp, 3.3Uf, 275V, Axial; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | RF / Microwave; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |