Panasonic Capacitors - Film Capacitors ECQ-UAAF274M

Description
CAP FILM 0.27UF 20% 275VAC RADIA
Datasheet
Description
CAP FILM 0.27UF 20% 275VAC RADIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-UAAF274M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-UAAF274M
Capacitors - Film Capacitors ECQ-UAAF274M
CAP FILM 0.27UF 20% 275VAC RADIA

CAP FILM 0.27UF 20% 275VAC RADIA

Supplier's Site
Film Capacitors - ECQ-UAAF274M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF274M
Film Capacitors ECQ-UAAF274M
CAP FILM 0.27UF 20% 275VAC RADIA

CAP FILM 0.27UF 20% 275VAC RADIA

Supplier's Site Datasheet
Suppression Cap, 0.27Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4422 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.27Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4422
Suppression Cap, 0.27Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4422
SUPPRESSION CAP, 0.27UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.27UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.27µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-UAAF274M ECQ-UAAF274M 84AH4422
Product Name Capacitors - Film Capacitors Film Capacitors Suppression Cap, 0.27Uf, X2, 275V, Rad; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications RF / Microwave; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH750J-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Film Capacitors - 1725789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details