Panasonic Film Capacitors ECQ-UAAF223K

Description
CAP FILM 0.022UF 10% 275VAC RADI
Datasheet
Description
CAP FILM 0.022UF 10% 275VAC RADI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF223K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF223K
Film Capacitors ECQ-UAAF223K
CAP FILM 0.022UF 10% 275VAC RADI

CAP FILM 0.022UF 10% 275VAC RADI

Supplier's Site Datasheet
Suppression Cap, 0.022Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4412 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 0.022Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4412
Suppression Cap, 0.022Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4412
SUPPRESSION CAP, 0.022UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 0.022UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-UAAF223K 84AH4412
Product Name Film Capacitors Suppression Cap, 0.022Uf, X2, 275V, Rad; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Film Capacitors - 1943375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details