Panasonic Film Capacitors ECQ-UAAF185M

Description
CAP FILM 1.8UF 20% 275VAC RADIAL
Datasheet
Description
CAP FILM 1.8UF 20% 275VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF185M - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF185M
Film Capacitors ECQ-UAAF185M
CAP FILM 1.8UF 20% 275VAC RADIAL

CAP FILM 1.8UF 20% 275VAC RADIAL

Supplier's Site Datasheet
Suppression Cap, 1.8Uf, X2, 275V, Rad; Dielectric Type Panasonic - 84AH4410 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1.8Uf, X2, 275V, Rad; Dielectric Type Panasonic
84AH4410
Suppression Cap, 1.8Uf, X2, 275V, Rad; Dielectric Type Panasonic 84AH4410
SUPPRESSION CAP, 1.8UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.8µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

SUPPRESSION CAP, 1.8UF, X2, 275V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.8µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-UAAF185M 84AH4410
Product Name Film Capacitors Suppression Cap, 1.8Uf, X2, 275V, Rad; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 1.8 microF 1.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U075DG2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers