Panasonic Film Capacitors ECQ-UAAF155SA

Description
CAP FILM 1.5UF 20% 275VAC RAD
Datasheet
Description
CAP FILM 1.5UF 20% 275VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-UAAF155SA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-UAAF155SA
Film Capacitors ECQ-UAAF155SA
CAP FILM 1.5UF 20% 275VAC RAD

CAP FILM 1.5UF 20% 275VAC RAD

Supplier's Site Datasheet
Suppression Cap, 1.5Uf, 275V, X2, Rad; Dielectric Type Panasonic - 78AC7740 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1.5Uf, 275V, X2, Rad; Dielectric Type Panasonic
78AC7740
Suppression Cap, 1.5Uf, 275V, X2, Rad; Dielectric Type Panasonic 78AC7740
SUPPRESSION CAP, 1.5UF, 275V, X2, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

SUPPRESSION CAP, 1.5UF, 275V, X2, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-UAAF155SA 78AC7740
Product Name Film Capacitors Suppression Cap, 1.5Uf, 275V, X2, Rad; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 103MWS632KO-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1908573P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details